HydraCheck Inc. Inline Flow Meter for Petroleum Fluids (One-Way Flow)

Description
Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: -20 to +240 °F (-29 to +116 °C) Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. with a 3:1 safety factor. Stainless Steel Operating: 6,000 psi/414 bar max. (5,000 psi/345 bar max. for 3/4′ to 1-1/4′ series) with a 3:1 safety factor. Accuracy: ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil
Request a Quote
Description
Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: -20 to +240 °F (-29 to +116 °C) Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. with a 3:1 safety factor. Stainless Steel Operating: 6,000 psi/414 bar max. (5,000 psi/345 bar max. for 3/4′ to 1-1/4′ series) with a 3:1 safety factor. Accuracy: ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Salt Lake City, UT, USA
Inline Flow Meter for Petroleum Fluids (One-Way Flow)
Inline Flow Meter for Petroleum Fluids (One-Way Flow)
Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: -20 to +240 °F (-29 to +116 °C) Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. with a 3:1 safety factor. Stainless Steel Operating: 6,000 psi/414 bar max. (5,000 psi/345 bar max. for 3/4′ to 1-1/4′ series) with a 3:1 safety factor. Accuracy: ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with hydraulic oil

Ideal for monitoring pump performance and media flows in hydraulic systems.

  • Flows up to 150 GPM (568 Lpm).
  • Pressures up to 6000 PSI (414 bar).
  • Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more!
  • The only way to test a pump and motors safely and effectively is to use a flow meter.

Specifications:

  • Materials: 2024 – T351 Anodized aluminum body, piston and cone. T303 Stainless body, 2024 – T351 Anodized aluminum piston and cone.
  • Pressure Seals: Viton®
  • Threads: SAE J1926/1
  • Temperature Range: -20 to +240 °F (-29 to +116 °C)
  • Pressure Rating: Aluminum Operating: 3,500 psi/241 bar max. with a 3:1 safety factor. Stainless Steel Operating: 6,000 psi/414 bar max. (5,000 psi/345 bar max. for 3/4″ to 1-1/4″ series) with a 3:1 safety factor.
  • Accuracy: ±2% of full scale
  • Repeatability: ±1%
  • Calibration: 0.876 Specific Gravity – For use with hydraulic oil
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Flow Meters
Product Name Inline Flow Meter for Petroleum Fluids (One-Way Flow)
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
Media Temperature -20 to 240 F (-29 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details