ABB Measurement & Analytics Electromagnetic Flowmeter ProcessMaster FEW620

Description
ProcessMaster Water FEW620 is the next generation flowmeter for municipal and industrial water and wastewater. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate. Overview ProcessMaster Water FEW620 – A good fit for Standard applications in water & wastewater industries. Equipped with all necessary functions Sensor Coil and electrode diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No need to remove the flowmeter from the process Sensor Memory Technology ensures Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with HART as a Standard Option for Modbus RTU communication – For more Data from the Device and the process – 4-20mA and Modbus in prallel at the same time
Request a Quote Datasheet
Description
ProcessMaster Water FEW620 is the next generation flowmeter for municipal and industrial water and wastewater. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate. Overview ProcessMaster Water FEW620 – A good fit for Standard applications in water & wastewater industries. Equipped with all necessary functions Sensor Coil and electrode diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No need to remove the flowmeter from the process Sensor Memory Technology ensures Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with HART as a Standard Option for Modbus RTU communication – For more Data from the Device and the process – 4-20mA and Modbus in prallel at the same time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flowmeter - ProcessMaster FEW620 - ABB Measurement & Analytics
Zurich, Switzerland
Electromagnetic Flowmeter
ProcessMaster FEW620
Electromagnetic Flowmeter ProcessMaster FEW620
ProcessMaster Water FEW620 is the next generation flowmeter for municipal and industrial water and wastewater. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate. Overview ProcessMaster Water FEW620 – A good fit for Standard applications in water & wastewater industries. Equipped with all necessary functions Sensor Coil and electrode diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No need to remove the flowmeter from the process Sensor Memory Technology ensures Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with HART as a Standard Option for Modbus RTU communication – For more Data from the Device and the process – 4-20mA and Modbus in prallel at the same time

ProcessMaster Water FEW620 is the next generation flowmeter for municipal and industrial water and wastewater. Seamlessly merging high-performance, modularity and IoT connectivity.
The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate.

Overview

ProcessMaster Water FEW620 – A good fit for Standard applications in water & wastewater industries.
Equipped with all necessary functions

  • Sensor Coil and electrode diagnostic keep your process up and running
    – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance
    – Clear text messages simplify troubleshooting
  • In-built noise/grounding check
    – Verify the installation is correct from day one
    – Checks for proper grounding which is fundamental to an accurate flow measurement
  • In-built verification for highest confidence in your flow measurement
    – Checking for sensor and transmitter integrity
    – No need to remove the flowmeter from the process
  • Sensor Memory Technology ensures Simplicity of operation
    – Automatic self-configuration sequence
    – Incredibly easy to work with
  • HART as a Standard
  • Option for Modbus RTU communication
    – For more Data from the Device and the process
    – 4-20mA and Modbus in prallel at the same time
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number ProcessMaster FEW620
Product Name Electromagnetic Flowmeter
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
Process Media Type Liquid
Media Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter ProcessMaster FEP500 -  - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Approvals ATEX; IEC, FM/cFM
View Details
Two-Wire Swirl Flowmeter - FSS450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Electromagnetic Flowmeter - ProcessMaster FEP630 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Approvals ATEX
Operating Temperature 140 F (60 C)
View Details
Electromagnetic Flowmeter - ProcessMaster FET680 - ABB Measurement & Analytics
Specs
Features Programmable
Product Standards RoHS (optional feature)
Process Media Type Liquid
View Details