The Sentinel LCT8 is an ultrasonic flow meter for high-accuracy custody transfer of hydrocarbon liquids and water. Its eight-path design ensures stable performance under flow disturbances with no pressure drop or moving parts. Available in pipe sizes from 6 to 24 inches with 150#, 300#, or 600# flanges, it is constructed from carbon steel SA216 Gr. WCB or optional stainless steel. It meets OIML R117-1 standards with ±0.027% uncertainty per API MPMS 5.8 and ±0.12% linearity from 1 to 33 ft/s. Integrated flow computer supports API 11.1 volume corrections. It offers Modbus, RS232/485, and USB interfaces, two 4/20 mA inputs, two pulse outputs, and one 4/20 mA output. Power options are 100-240 VAC or 12-32 VDC, consuming 7 W. Certified for hazardous areas: Class 1, Div 1, Groups B, C, D and ATEX II 2 G Ex d IIB+H2. Operates in ambient temperatures from -40 to +60°C. IP66 protected.
The Sentinel LCT is uniquely designed to meet the strict requirements for custody transfer of hydrocarbons. Its robust path configuration provides trouble-free operation that will not drift, even when the liquid product changes in the line.
The Panametrics LCT8 is the latest addition to the high-accuracy product line of ultrasonic flow meters. It delivers custody transfer-level measurement, even in the unstable conditions typical of pipelines. Its eight measurement paths give operators enhanced visibility into what happens in their pipelines to support an informed decision and minimize risk.
The ownership transactions of high-value raw and refined assets, such as petroleum and crude oil, demands accurate and custody transfer-level flow measurement to meet the strict requirements of regional authorities. Pipeline leaks are one risk factor that must be monitored to avoid harming people and the environment. Additionally, leaks can engender significant costs to your company in product and downtime for repairs, cleanup and damage to your corporate reputation, resulting in the loss of your license to operate.
Panametrics, a Baker Hughes business, provides custody transfer leak detection using a multipath inline flow meter. This multipath method allows for a wide range of measurement for liquid hydrocarbons. As well, our Sentinel product line is certified OIML R117 for legal meteorology.
The Sentinel custody transfer ultrasonic flow meter provides peace of mind to pipeline owners by reducing the risk of leaks and pipeline shutdown while protecting the integrity of your product and boosting your company’s credibility. Operators that choose Sentinel with custody transfer performance find accurate and repeatable flow measurements in critical environments that are sensitive to leaks.
| Panametrics | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | Sentinel LCT8 |
| Product Name | Ultrasonic Custody Transfer Liquid Flow Meter |
| Meter Technology | Ultrasonic |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Process Media Type | Liquid |
| Media Temperature | -40 to 284 F (-40 to 140 C) |
| Meter Type | Velocity Flow Meter |