ABB Measurement & Analytics Wedge meterflow element FPD470P

Description
The FPD470P wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
Request a Quote
Description
The FPD470P wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FPD470P is a wedge flowmeter element with 1/4, 3/8, or 1/2 in. NPT transmitter connections, designed for differential pressure flow measurement in applications involving slurries or high-viscosity liquids. It features a symmetrical V-shaped restriction with no sharp edges, ensuring long-term accuracy and bi-directional flow capability. Constructed for ANSI Class 150, 300, or 600 flanges, it supports pipe sizes from 50 to 150 mm (2 to 6 in.) with H/D ratios of 0.2 to 0.7. Calibrated accuracy is 0.5% for pipe sizes 1 in. and larger, and 0.75% for 1/2 in., with un-calibrated accuracy at +5%. The element operates down to a Reynolds number of 500 and requires minimal straight pipe runs.

Datasheet Summary
Powered by GS/AI

The FPD470P is a wedge flowmeter element with 1/4, 3/8, or 1/2 in. NPT transmitter connections, designed for differential pressure flow measurement in applications involving slurries or high-viscosity liquids. It features a symmetrical V-shaped restriction with no sharp edges, ensuring long-term accuracy and bi-directional flow capability. Constructed for ANSI Class 150, 300, or 600 flanges, it supports pipe sizes from 50 to 150 mm (2 to 6 in.) with H/D ratios of 0.2 to 0.7. Calibrated accuracy is 0.5% for pipe sizes 1 in. and larger, and 0.75% for 1/2 in., with un-calibrated accuracy at +5%. The element operates down to a Reynolds number of 500 and requires minimal straight pipe runs.

Suppliers

Company
Product
Description
Supplier Links
Wedge meterflow element - FPD470P - ABB Measurement & Analytics
Zurich, Switzerland
Wedge meterflow element
FPD470P
Wedge meterflow element FPD470P
The FPD470P wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.

The FPD470P wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number FPD470P
Product Name Wedge meterflow element
Process Media Type Liquid; Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details
Electromagnetic Flowmeter - FSM4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meter FXE4000 - WaterMaster Series - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Additional Variables Measured Temperature
View Details
Two-Wire Vortex Flowmeter - FSV450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details