HydraCheck Inc. Flow Turbine with Load Cell

Description
The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. Flow: Up to 200 GPM (750 LPM) Media Temperature Range: -4º to 194ºF (-20 to 90 °C) Ambient Temperature: 14 to 122 °F (-10 to 50 °C) Viscosity Range: 10…100 cSt Repeatability: Better than ± 0.2% Response Time: 50 ms Meter Material Housing: High tensile Aluminum Surface Treatment: Black anodized Transducer Material: Body and nut – steel 212A42 electroless nickel plated, Housing and Lid – Aluminum 2011 T3
Request a Quote
Description
The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. Flow: Up to 200 GPM (750 LPM) Media Temperature Range: -4º to 194ºF (-20 to 90 °C) Ambient Temperature: 14 to 122 °F (-10 to 50 °C) Viscosity Range: 10…100 cSt Repeatability: Better than ± 0.2% Response Time: 50 ms Meter Material Housing: High tensile Aluminum Surface Treatment: Black anodized Transducer Material: Body and nut – steel 212A42 electroless nickel plated, Housing and Lid – Aluminum 2011 T3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Turbine with Load Cell -  - HydraCheck Inc.
Salt Lake City, UT, USA
Flow Turbine with Load Cell
Flow Turbine with Load Cell
The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. Flow: Up to 200 GPM (750 LPM) Media Temperature Range: -4º to 194ºF (-20 to 90 °C) Ambient Temperature: 14 to 122 °F (-10 to 50 °C) Viscosity Range: 10…100 cSt Repeatability: Better than ± 0.2% Response Time: 50 ms Meter Material Housing: High tensile Aluminum Surface Treatment: Black anodized Transducer Material: Body and nut – steel 212A42 electroless nickel plated, Housing and Lid – Aluminum 2011 T3

The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit.

The integral loading valve built into the flow turbine provides smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections.

  • Flow: Up to 200 GPM (750 LPM)
  • Media Temperature Range: -4º to 194ºF (-20 to 90 °C)
  • Ambient Temperature: 14 to 122 °F (-10 to 50 °C)
  • Viscosity Range: 10…100 cSt
  • Repeatability: Better than ± 0.2%
  • Response Time: 50 ms
  • Meter Material Housing: High tensile Aluminum
  • Surface Treatment: Black anodized
  • Transducer Material: Body and nut – steel 212A42 electroless nickel plated, Housing and Lid – Aluminum 2011 T3
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Liquid Flow Meters
Product Name Flow Turbine with Load Cell
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 7000 psi (4926 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details