Georg Fischer Piping Systems Ltd Fittings - Saddles 158001058

Description
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
Request a Quote
Description
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blue clamp saddles for PE and PVC pipes, with a stainless steel AISI 430 reinforcing ring, O-ring gasket in NBR, galvanized bolts and nuts, and a female ISO 7 parallel thread, rated for water up to PN16. The part 158001058 is a 50 mm diameter, 1 1/4 inch nominal pipe size variant with four M8x40 bolts, weighing 0.201 kg. Dimensions are 86 mm overall length, 62 mm gasket seat length, 82 mm height, and 20 mm height to bolt center.

Datasheet Summary
Powered by GS/AI

Blue clamp saddles for PE and PVC pipes, with a stainless steel AISI 430 reinforcing ring, O-ring gasket in NBR, galvanized bolts and nuts, and a female ISO 7 parallel thread, rated for water up to PN16. The part 158001058 is a 50 mm diameter, 1 1/4 inch nominal pipe size variant with four M8x40 bolts, weighing 0.201 kg. Dimensions are 86 mm overall length, 62 mm gasket seat length, 82 mm height, and 20 mm height to bolt center.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 158001058 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
158001058
Fittings - Saddles 158001058
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)

654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158001058
Product Name Fittings - Saddles
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400130 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Flange-Connections - 161481552 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 25.00 mm (0.9843 inch)
View Details
Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details
Fittings - Saddles - 193131537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details