Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 158001920

Description
Plastic Wall plate Elbow
Request a Quote
Description
Plastic Wall plate Elbow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic wall plate elbow for PE and PEX-a pipes, with female ISO 7 parallel thread, rated for water at PN16, and fitted with an NBR gasket for drinkable water. Package dimensions are 80 mm in length, 66 mm in height, with an outer diameter of 28 mm and inner bore of 25 mm. Weight is 0.098 kg.

Datasheet Summary
Powered by GS/AI

Plastic wall plate elbow for PE and PEX-a pipes, with female ISO 7 parallel thread, rated for water at PN16, and fitted with an NBR gasket for drinkable water. Package dimensions are 80 mm in length, 66 mm in height, with an outer diameter of 28 mm and inner bore of 25 mm. Weight is 0.098 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 158001920 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
158001920
Fittings - Bends-Elbows 158001920
Plastic Wall plate Elbow

Plastic Wall plate Elbow

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158001920
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131402 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001041 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Couplers-Sockets - 158400005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193131424 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details