Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400133

Description
Male adaptor
Request a Quote
Description
Male adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male adaptor for PE and PEX pipes, made of polypropylene with an EPDM gasket suitable for drinkable water, featuring a male ISO 7 conical thread and rated for water pressure up to PN16. The part is blue-black in color and installed without disassembling the pipe system. The physical dimensions are 75 mm in diameter, 102 mm in length, 76 mm in l3, 26 mm in l2, and 17 mm in l1, with a weight of 0.141 kg.

Datasheet Summary
Powered by GS/AI

Male adaptor for PE and PEX pipes, made of polypropylene with an EPDM gasket suitable for drinkable water, featuring a male ISO 7 conical thread and rated for water pressure up to PN16. The part is blue-black in color and installed without disassembling the pipe system. The physical dimensions are 75 mm in diameter, 102 mm in length, 76 mm in l3, 26 mm in l2, and 17 mm in l1, with a weight of 0.141 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400133 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400133
Fittings - Adapters-transitions 158400133
Male adaptor

Male adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400133
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132482 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 158400096 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193131952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193130107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details