Ball valve type 375 PVC-C is a true double union safe block valve designed for basic industrial applications without automation, featuring solvent cement sockets with NPT threaded ends up to 2"-DN50, PTFE ball seats, and an integrated tool for seat adjustment. It has a compact design with a combined length of 282 mm, a height of 169 mm, and a z-dimension of 160 mm. The valve is rated for 10 bar at 4"-DN100, weighs 6.060 kg, and uses EPDM code 163 375 010. Valve end and union nut dimensions are not compatible with type 546.
"""With solvent cement sockets Inch ASTM/Inclusive 2 threaded valve ends NPT up to 2"""" -DN50"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375010 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 8.27 inch (210.00 mm) |