Type 546 Manual Ball Valve, Double Contained CPVC x PVC, sized 1-1/2 x 4 inches, with overall length 14.20 inches, height 9.63 inches, and mounting dimension 12.00 inches. The valve is pressure rated and features EPDM and FKM seal materials.
Type 546 Manual Ball Valve, Double Contained CPVC x PVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 150546715 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |