The 161375802 is a PVC-U ball valve with solvent cement sockets and two threaded Rp ends up to DN50, designed for basic industrial applications without automation. It features a PTFE ball seat and an integrated tool for seat adjustment, with a compact design and a maximum pressure rating of 16 bar. The valve has a kv-value of 185 l/min at Δp=1 bar, a z-dimension of 48 mm, and a weight of 0.153 kg when fitted with EPDM seals. Its dimensions are D=50 mm, H=53 mm, L=80 mm, L1=67 mm, L2=42 mm, L3=40 mm, and z=48 mm. The valve is not compatible with type 546 in z-dimension, union nut, or end configuration.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375802 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |