Diaphragm valve type 317 PVC-U SF with ANSI flanges, designed for seal compatibility and flat sealing faces, with an overall length per EN 558 and connecting dimensions compliant with ANSI/ASME B 16.5 class 150. The part with code 161317753 has a DN 65 size, 2 1/2 inch nominal bore, 10 bar pressure rating, a kv-value of 992 l/min at Δp=1 bar, and weighs 4.420 kg. It features an EPDM diaphragm with support, dimensions D=185 mm, D1=140 mm, D2=152 mm, D3=19 mm, H=201 mm, H1=46 mm, H2=15 mm, L=290 mm, L1=70 mm, L2=M8, lift=30 mm, and AL=4 mm. The valve is silicone-free and paint-compatible.
With flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317753 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.28 inch (185.00 mm) |