Angle seat check valve for horizontal or vertical installation, with solvent cement spigots, available in PVC-U with EPDM sealing for leakproof performance up to 2 m water column. The part 161303005 corresponds to model DN10 with overall length 114 mm, weight 0.075 kg, and kv-value of 41 l/min at Δp=1 bar, per EN 558 dimensions. The valve is rated for 10 bar pressure and operates with a piston specific gravity of approximately 2 kg/dm³.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303005 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |