Metering ball valve type 523 Pro PVC-U oil free with solvent cement sockets JIS, featuring a PTFE ball seat, 180° operating angle with scale, and integrated stainless steel mounting inserts. The part is designed for precise flow control and easy installation, with dimensions including a pipe bore of 20 mm, end connectors compatible with Type 523, and a total length of 95 mm. Weight is 0.170 kg. The valve is rated for a maximum pressure of 10 bar and has a kv-value of 20 l/min at Δp=1 bar. The model uses EPDM sealing (Code: 161 523 582 1).
With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161523582 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |