Diaphragm valve type 514 PVC-U with threaded Rp sockets, designed for flow control in piping systems. The valve features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a handwheel with a built-in locking mechanism. It has a short overall length and is available with an FKM O-ring. The part number 161514464 corresponds to the 32 mm DN size with a PN16 rating, a kv-value of 759 l/min at Δp=1 bar, and a weight of 1.429 kg. Dimensions include D=101 mm, H=115 mm, and L=192 mm with M8 threads. The valve supports individual configuration and a self-adjusting multifunctional module with integrated limit switches.
With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514464 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.46 inch (88.00 mm) |