Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161517976

Description
With fixed flanges PVC-U JIS
Request a Quote
Description
With fixed flanges PVC-U JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve in PVC-U with fixed JIS B2238/39 10K flanges, designed for oil-free service with double the flow rate of its predecessor. The model features a single housing nut instead of four screws, a handwheel with built-in locking mechanism, and flat or serrated joining faces. Overall length complies with EN 558. This variant, identified by part number 161517976, is configured with EPDM O-rings and has a nominal diameter of 40 mm (1½ inch), a kv-value of 1263 l/min at Δp=1 bar, and an overall length of 180 mm. Weight is 2.844 kg. The lifting stroke is 19 mm, and the threaded connection is M8. The valve has a pressure rating of 10 bar.

Datasheet Summary
Powered by GS/AI

Diaphragm valve in PVC-U with fixed JIS B2238/39 10K flanges, designed for oil-free service with double the flow rate of its predecessor. The model features a single housing nut instead of four screws, a handwheel with built-in locking mechanism, and flat or serrated joining faces. Overall length complies with EN 558. This variant, identified by part number 161517976, is configured with EPDM O-rings and has a nominal diameter of 40 mm (1½ inch), a kv-value of 1263 l/min at Δp=1 bar, and an overall length of 180 mm. Weight is 2.844 kg. The lifting stroke is 19 mm, and the threaded connection is M8. The valve has a pressure rating of 10 bar.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517976 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161517976
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161517976
With fixed flanges PVC-U JIS

With fixed flanges PVC-U JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161517976
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517936 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305500 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details