Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400088

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor with stainless steel reinforcement ring (AISI430), made of polypropylene and featuring an EPDM gasket certified for drinkable water, designed for connection to plastic or metal threads in PE and PEX pipes under PN16 pressure rating. The part has a female ISO 7 parallel thread, is rated for water applications, and has a blue-black finish. It installs without disassembling the pipe system. The specific variant with code 158 400 088 has a nominal pipe size of 20 mm and a thread size of 1/2 inch, with overall dimensions of 45 mm in diameter, 75 mm in length, and a gasket seat length of 19 mm, weighing 0.043 kg.

Datasheet Summary
Powered by GS/AI

Female adaptor with stainless steel reinforcement ring (AISI430), made of polypropylene and featuring an EPDM gasket certified for drinkable water, designed for connection to plastic or metal threads in PE and PEX pipes under PN16 pressure rating. The part has a female ISO 7 parallel thread, is rated for water applications, and has a blue-black finish. It installs without disassembling the pipe system. The specific variant with code 158 400 088 has a nominal pipe size of 20 mm and a thread size of 1/2 inch, with overall dimensions of 45 mm in diameter, 75 mm in length, and a gasket seat length of 19 mm, weighing 0.043 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400088 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400088
Fittings - Adapters-transitions 158400088
Female adaptor

Female adaptor

Supplier's Site Datasheet
Plastic Pipe Fittings - 1969719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
1969719
Plastic Pipe Fittings 1969719
TranCoupl.f iJOINT PP NBR PN16 d20-1/2"

TranCoupl.f iJOINT PP NBR PN16 d20-1/2"

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 158400088 1969719
Product Name Fittings - Adapters-transitions Plastic Pipe Fittings
Fitting Type Adapter Fitting Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131473 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Bends-Elbows - 158400077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193131495 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Caps-end-Caps - 10004174 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details