The ELGEF Plus Tapping saddle PE100 is a monobloc device for tapping live mains under pressure, designed for PE100 pipes with diameters of 40 mm and SDR 11. It has an integrated cutter, 4 mm pin connectors, limited path fusion indicators, and an O-ring-sealed screw cap. The unit supports 16 bar water pressure and 10 bar gas pressure. Physical dimensions include a length of 102 mm, outer diameter of 131 mm, and height of 99 mm, with a weight of 0.226 kg. It is suitable for SDR pipe ratings 9-11.
d40-63mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131413 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |