The ELGEF Plus Tapping saddle for PE100 pipes is designed for tapping live mains under pressure with a 360° rotatable outlet, integrated cutter, and limited path fusion indicators. It supports pressures up to 10 bar for gas and 16 bar for water, and is suitable for pipes with SDR ratings from 9 to 33, excluding those with wall thickness exceeding SDR17. The part includes a lower section, O-ring-sealed screw cap, and 4 mm pin connectors. The unit has a long fusion outlet and is compatible with pipe diameters from 63 mm to 400 mm. Physical dimensions vary by model, with a standard length L of 131 mm and height H4 of 108-206 mm depending on pipe size.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131467 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |