Blue clamp saddles with stainless steel reinforcing ring, O-ring gasket in NBR, galvanized bolts and nuts, and a female ISO 7 parallel thread for use with PE and PVC pipes, rated for PN16 or PN10 pressure. The part is made of polypropylene with an AISI 430 stainless steel reinforcement ring. For code 158 001 074, the nominal pipe diameter is 110 mm, the nominal pipe size is 1 1/2 inches, it uses six M8x50 bolts, has a weight of 0.563 kg, and dimensions of d1=41 mm, L=99 mm, L1=152 mm, H=150 mm, and H1=23 mm.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001114 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |