Georg Fischer Piping Systems Ltd Fittings - Saddles 193131412

Description
d40-63mm / SDR11 / Monobloc version
Request a Quote
Description
d40-63mm / SDR11 / Monobloc version
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a monobloc fitting designed for tapping live mains under pressure in PE100 pipes with diameters of 40 to 63 mm and SDR ratings of 9 to 17.6. It features an integrated cutter, a long fusion outlet, O-ring-sealed screw cap, and 4 mm pin connectors. The part is rated for 10 bar for gas and 16 bar for water, with a total length of 102 mm, width of 103 mm, height of 99 mm, and weight of 0.225 kg. It includes limited path fusion indicators and is suitable for SDR pipes between 9 and 17.6.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a monobloc fitting designed for tapping live mains under pressure in PE100 pipes with diameters of 40 to 63 mm and SDR ratings of 9 to 17.6. It features an integrated cutter, a long fusion outlet, O-ring-sealed screw cap, and 4 mm pin connectors. The part is rated for 10 bar for gas and 16 bar for water, with a total length of 102 mm, width of 103 mm, height of 99 mm, and weight of 0.225 kg. It includes limited path fusion indicators and is suitable for SDR pipes between 9 and 17.6.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131412
Fittings - Saddles 193131412
d40-63mm / SDR11 / Monobloc version

d40-63mm / SDR11 / Monobloc version

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131412
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130127 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991104 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130274 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details