The ELGEF Plus Tapping saddle PE100, part number 193131957, is a monobloc fitting designed for tapping live PE100 mains under pressure with a 90 mm pipe diameter and 63 mm branch connection, rated for 16 bar water or 10 bar gas. It features an integrated cutter, 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet with an O-ring-sealed screw cap. The unit measures 115 mm in length, 162 mm in height, and 96 mm in height to the hook, and is compatible with SDR pipe ratings 9 to 17.6. It requires the ELGEF Plus tapping and assembly key 799 198 047 or 799 198 079 for installation and weighs 0.667 kg.
d63-160mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131957 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |