90° tee with threaded female off take for use with PE and PEX pipes, rated for water at PN16, constructed of polypropylene with a stainless steel AISI430 reinforcement ring and an EPDM gasket suitable for potable water, featuring an ISO 7 parallel female thread and a blue-black finish; for the 40 mm nominal pipe size with 1'' thread, dimensions are D=75 mm, L=206 mm, l1=76 mm, l2=26 mm, l3=22 mm, H=63 mm, and the weight is 0.327 kg.
90° Tee with threaded female off take
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158400189 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |