The ELGEF Plus Tapping saddle PE100 is a fitting for tapping live mains under pressure, designed for PE100 pipes with diameters from d63 to d400 mm and SDR ratings of 9-17.6 or 11-26, depending on size. It features a 360° rotatable outlet, an integrated cutter, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The part is rated for 16 bar water pressure and 10 bar gas pressure. The exact part number 193131455 corresponds to the d40 pipe size with a 32 mm outlet. It weighs 0.811 kg and has dimensions L = 137 mm, L4 = 81 mm, Db = 32 mm, W = 164 mm, H = 199 mm, and H4 = 121 mm, suitable for SDR pipes 9-26. The saddle includes the lower part and is not suitable for pipes with wall thickness greater than SDR17.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131455 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |