Male adaptor for PE and PEX pipes, made of polypropylene with an EPDM gasket suitable for drinkable water, rated for PN16 pressure and featuring an ISO 7 conical male thread. The part is blue-black in color and designed for installation without disassembly. It has a 20 mm pipe size with a 1/2 inch male thread, a diameter of 45 mm, a length of 73 mm, a length l1 of 54 mm, a length l2 of 19 mm, a length l3 of 14 mm, and a mass of 0.039 kg.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 158400123 | 1969722 |
| Product Name | Fittings - Adapters-transitions | Plastic Pipe Fittings |
| Fitting Type | Adapter Fitting | Adapter Fitting |