Georg Fischer Piping Systems Ltd Fittings - Saddles 193132467

Description
d63-315mm / SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-315mm / SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle (kit) PE100 with part number code 193132467 is designed for live tapping of PE100 pressure mains with a 110 mm outer diameter and 63 mm branch diameter, rated for 16 bar water pressure. It features an integrated cutter, 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet with an O-ring-sealed screw cap. The kit includes a service line fitting and is suitable for SDR pipe, grades 9-17.6. The unit weighs 1.330 kg and has dimensions of 160 mm length, 100 mm width, and 258 mm height.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle (kit) PE100 with part number code 193132467 is designed for live tapping of PE100 pressure mains with a 110 mm outer diameter and 63 mm branch diameter, rated for 16 bar water pressure. It features an integrated cutter, 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet with an O-ring-sealed screw cap. The kit includes a service line fitting and is suitable for SDR pipe, grades 9-17.6. The unit weighs 1.330 kg and has dimensions of 160 mm length, 100 mm width, and 258 mm height.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193132467 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193132467
Fittings - Saddles 193132467
d63-315mm / SDR11 / With 360° rotatable outlet

d63-315mm / SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193132467
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400003 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Fittings - Saddles - 193135120 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Adapters-transitions - 158400149 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details