Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400109

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, constructed from polypropylene with a stainless steel AISI 430 reinforcement ring and an EPDM gasket rated for drinkable water. Designed for installation without disassembly and suitable for PE and PEX pipes at PN16 pressure. Features a female ISO 7 parallel thread and is colored blue-black. For the variant with a 90 mm pipe size and 2 inch thread, the dimensions are 161 mm in length, 192 mm in height, and a weight of 1.277 kg.

Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, constructed from polypropylene with a stainless steel AISI 430 reinforcement ring and an EPDM gasket rated for drinkable water. Designed for installation without disassembly and suitable for PE and PEX pipes at PN16 pressure. Features a female ISO 7 parallel thread and is colored blue-black. For the variant with a 90 mm pipe size and 2 inch thread, the dimensions are 161 mm in length, 192 mm in height, and a weight of 1.277 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400109 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400109
Fittings - Adapters-transitions 158400109
Female adaptor

Female adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400109
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400356 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Saddles - 193132472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Adapters-transitions - 158400139 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193132524 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details