MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor for DN300 pipes, with NBR gasket and A2 quality stainless steel fasteners, features a ductile iron GGG45 body with RESICOAT® epoxy powder coating, supports angular deflection up to 8°, and is rated for water and gas applications up to 232 psi. It has a 3 M16 flange connection, 12 bolt holes, and a weight of 42.4 kg.
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355650 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |