Blue clamp saddle for PE and PVC pipes with stainless steel AISI430 reinforcing ring, galvanized bolts and nuts, and an NBR O-ring gasket with flat lip, rated for PN16 pressure and designed for female ISO 7 parallel threads. The part 158001059 is a 75 mm diameter saddle with a 1/2 inch pipe thread, using four M8×60 bolts, and has overall dimensions of 159 mm in length, 123 mm in width, 102 mm in height, and weighs 0.364 kg.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001059 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |