Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 158400074

Description
90° Elbow
Request a Quote
Description
90° Elbow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

90° elbow fitting for PE and PEX pipes, rated for water at PN16, made of polypropylene with an EPDM gasket suitable for drinkable water, in blue-black color; 40 mm nominal bore, 50 mm outer diameter, 119 mm length, 88 mm insertion depth, and 30 mm socket depth, weighing 0.517 kg.

Datasheet Summary
Powered by GS/AI

90° elbow fitting for PE and PEX pipes, rated for water at PN16, made of polypropylene with an EPDM gasket suitable for drinkable water, in blue-black color; 40 mm nominal bore, 50 mm outer diameter, 119 mm length, 88 mm insertion depth, and 30 mm socket depth, weighing 0.517 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 158400074 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
158400074
Fittings - Bends-Elbows 158400074
90° Elbow

90° Elbow

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400074
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - discontinued-Fittings - 167061054 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 5.00 mm (0.1969 inch)
View Details
Fittings - Bends-Elbows - 158001919 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PE; PP
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings - Saddles - 158001081 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132532 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details