The ELGEF Plus Tapping saddle (kit) PE100 is designed for tapping live mains under pressure in PE100 pipes with SDR ratios of 9-17.6 or 9-26, depending on diameter. It features an integrated cutter, a 360° rotatable outlet, a long fusion outlet, limited path fusion indicators, and a 4 mm pin connector. The fitting is supplied as a complete kit including a service line fitting. Maximum operating pressures are 10 bar for gas and 16 bar for water. The part is installed on pipes ranging from 63 mm to 315 mm outside diameter. Its physical dimensions vary by pipe size, with length L fixed at 193 mm and overall height H ranging from 186 mm to 206 mm. The unit includes an O-ring-sealed screw cap and is compatible with PE100 pipe systems of specified SDR ranges.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132454 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |