JRG Sanipex Calor box 90° single gunmetal fitting with female thread, consisting of a box body, box foot, bend, and cone grip union, made of gunmetal and plastic, with a 1/2 inch nominal pipe size, outer diameter of 12 mm, and a length of 108 mm; weighs 0.160 kg.
JRG Sanipex Calor box 90° single gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 5412.012 |
| Product Name | Fittings - others - pipe-outlets-boxes |
| Connection Type | Mechanical |