Georg Fischer Piping Systems Ltd Fittings - Saddles 193130337

Description
d63-400mm / SDR11
Request a Quote
Description
d63-400mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spigot saddle fitting for PE10 SDR16 pipes, complete with lower part, designed for pipe diameters from 63mm to 400mm with nominal pressure rating of 16 bar, featuring 4mm pin connectors and limited path fusion indicators. The part includes a standard 164mm height and 71.6mm holder length for SDR 9-33 pipes, with a component weight of 0.792 kg for the 250mm pipe variant. All variants in the series use metric sizing and share the same 130mm depth and 193mm body length.

Datasheet Summary
Powered by GS/AI

Spigot saddle fitting for PE10 SDR16 pipes, complete with lower part, designed for pipe diameters from 63mm to 400mm with nominal pressure rating of 16 bar, featuring 4mm pin connectors and limited path fusion indicators. The part includes a standard 164mm height and 71.6mm holder length for SDR 9-33 pipes, with a component weight of 0.792 kg for the 250mm pipe variant. All variants in the series use metric sizing and share the same 130mm depth and 193mm body length.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193130337 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193130337
Fittings - Saddles 193130337
d63-400mm / SDR11

d63-400mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193130337
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001050 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Saddles - 193130158 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193130037 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details