The ELGEF Plus Tapping saddle (kit) PE100 is designed for tapping live mains under pressure in PE100 pipes with diameters of 63 to 315 mm and SDR ratings of 9 to 33. It features a 360° rotatable outlet, an integrated cutter, and a long fusion outlet with limited path fusion indicators. The unit includes a lower part, 4 mm pin connectors, and an O-ring-sealed screw cap. It is supplied as a kit with an enclosed service line fitting. The saddle supports a maximum pressure of 16 bar for water and 10 bar for gas. Physical dimensions vary by pipe size, with overall length L ranging from 130 mm to 160 mm and height H ranging from 164 mm to 381 mm. The product is compatible with SDR pipe series as specified in the table.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132402 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |