Georg Fischer Piping Systems Ltd Fittings - Saddles 158001107

Description
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
Request a Quote
Description
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blue clamp saddles with a stainless steel AISI430 reinforcing ring, NBR O-ring gasket, and galvanized bolts and nuts, designed for PE and PVC pipes with PN16 pressure rating and ISO 7 parallel female threads. Made of polypropylene, the part 158001107 is a 200 mm diameter saddle with a 4-inch pipe connection, using six M10x80 bolts and weighing 2.020 kg. Dimensions include a length of 262 mm, length between bolt centers of 169 mm, height of 267 mm, and height between bolt centers of 40 mm. All variants in the series support water service at PN16 and PN10 pressures.

Datasheet Summary
Powered by GS/AI

Blue clamp saddles with a stainless steel AISI430 reinforcing ring, NBR O-ring gasket, and galvanized bolts and nuts, designed for PE and PVC pipes with PN16 pressure rating and ISO 7 parallel female threads. Made of polypropylene, the part 158001107 is a 200 mm diameter saddle with a 4-inch pipe connection, using six M10x80 bolts and weighing 2.020 kg. Dimensions include a length of 262 mm, length between bolt centers of 169 mm, height of 267 mm, and height between bolt centers of 40 mm. All variants in the series support water service at PN16 and PN10 pressures.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 158001107 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
158001107
Fittings - Saddles 158001107
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)

654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158001107
Product Name Fittings - Saddles
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400130 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193131507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400185 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 193131515 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details