Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 161481552

Description
Jointing face serrated JIS
Request a Quote
Description
Jointing face serrated JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fixed flange PVC-U fitting with serrated JIS jointing face, designed for solvent cement socket connections per JIS B 2220, 10K. The part has a nominal bore of 25 mm (20 mm DN, 3/4 inch) and a pressure rating of 16 bar. It features five mounting holes with a bolt circle of 161 mm, an outer diameter of 481 mm, and a height of 75 mm. The flange uses M12 bolts. Dimensions and features are consistent with the documented series for JIS-standard PVC-U flanges.

Datasheet Summary
Powered by GS/AI

Fixed flange PVC-U fitting with serrated JIS jointing face, designed for solvent cement socket connections per JIS B 2220, 10K. The part has a nominal bore of 25 mm (20 mm DN, 3/4 inch) and a pressure rating of 16 bar. It features five mounting holes with a bolt circle of 161 mm, an outer diameter of 481 mm, and a height of 75 mm. The flange uses M12 bolts. Dimensions and features are consistent with the documented series for JIS-standard PVC-U flanges.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 161481552 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
161481552
Fittings - Flange-Connections 161481552
Jointing face serrated JIS

Jointing face serrated JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 161481552
Product Name Fittings - Flange-Connections
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001041 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131973 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001059 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131953 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details