Termination fitting for rigid PVC pipe, split design with S to IPS threading, sized 3 x 1 1/2 inches, in a two-piece configuration with a 2.00 inch length, 4.38 inch width, 5.04 inch outer diameter, 3.96 inch outer diameter, and 3.34 inch inner diameter.
Termination Fitting - Rigid PVC, Split (S to IPS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4628-337 |
| Product Name | Fittings - others - termination-Fittings |
| Material | PVC/CPVC; PVC-U |