Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 158400082

Description
End cap
Request a Quote
Description
End cap
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, rated for water pressure up to PN16, made from polypropylene with an EPDM gasket suitable for drinkable water, in blue-black color. Mounts without disassembling the pipe. Dimensions: 40 mm bore, 75 mm outer diameter, 89 mm length, 76 mm hub length, and 26 mm flange thickness. Weight is 0.136 kg.

Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, rated for water pressure up to PN16, made from polypropylene with an EPDM gasket suitable for drinkable water, in blue-black color. Mounts without disassembling the pipe. Dimensions: 40 mm bore, 75 mm outer diameter, 89 mm length, 76 mm hub length, and 26 mm flange thickness. Weight is 0.136 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 158400082 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
158400082
Fittings - Caps-end-Caps 158400082
End cap

End cap

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400082
Product Name Fittings - Caps-end-Caps
Material PP; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132516 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Unions - 161050229 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Saddles - 193132475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001054 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details