The ELGEF Plus Tapping saddle (kit) PE100 with part number 193132444 is a fitting for PE100 pipes with a nominal diameter of 75 mm and a socket diameter of 65 mm, designed for tapping live mains under pressure with a maximum operating pressure of 16 bar for water and 10 bar for gas. It includes an integrated cutter, a 360° rotatable outlet, 4 mm pin connectors, and a complete lower part with a service line fitting. The unit is compatible with SDR pipe grades 9-11 and has a weight of 0.917 kg. The product features limited path fusion indicators and an O-ring-sealed screw cap.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132444 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |