The ELGEF Plus Tapping saddle PE100 with part number 193131484 is a press-fitting saddle for PE100 pipes with a diameter of d140mm and SDR 9-17.6, designed for live tapping under pressure up to 16 bar water or 10 bar gas. It features a 360° rotatable outlet, integrated cutter, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The unit includes the lower part and is suitable for pipes with wall thickness not exceeding SDR17. Its dimensions are L=131 mm, L4=484 mm, Db=130 mm, W=76 mm, H=32 mm, H4=164 mm, and it weighs 0.894 kg.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131484 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |