Diaphragm valve type 514 PVC-U with solvent cement sockets ASTM, designed for easy installation and removal, features a handwheel with a built-in locking mechanism and a single housing nut replacing four screws. The 161514616 variant corresponds to a DN 40, 1.5 inch size with a kv-value of 1263 l/min at PN10, weighs 1.642 kg, and has overall dimensions of 230 mm in length and 19 mm lift. The valve operates at a maximum pressure of 10 bar, with FKM O-ring material option available. The series includes dual flow rate performance compared to predecessors and supports individual configuration with self-adjusting modules.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514616 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.61 inch (117.00 mm) |