Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303013

Description
With solvent cement spigots metric
Request a Quote
Description
With solvent cement spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 161303013 is an angle seat check valve in the 303 PVC-U series, designed for horizontal or vertical installation with solvent cement spigots. It has a 90 mm nominal bore size, a 10 bar pressure rating, and a kv-value of 2500 l/min at Δp=1 bar. The valve uses an FKM seal with a piston specific gravity of approximately 2 kg/dm³ and a weight of 3.514 kg. Its overall length is 300 mm, with overall dimensions of 104 mm in diameter and 204 mm in height, conforming to EN 558. It is rated for leakproof sealing up to 3 m water column.

Datasheet Summary
Powered by GS/AI

The 161303013 is an angle seat check valve in the 303 PVC-U series, designed for horizontal or vertical installation with solvent cement spigots. It has a 90 mm nominal bore size, a 10 bar pressure rating, and a kv-value of 2500 l/min at Δp=1 bar. The valve uses an FKM seal with a piston specific gravity of approximately 2 kg/dm³ and a weight of 3.514 kg. Its overall length is 300 mm, with overall dimensions of 104 mm in diameter and 204 mm in height, conforming to EN 558. It is rated for leakproof sealing up to 3 m water column.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303013 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
161303013
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 161303013
With solvent cement spigots metric

With solvent cement spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161303013
Product Name Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561102 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546113 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 10.04 inch (255.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561075 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517914 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details