The ecoFIT Ball Valve type 546 Pro PVC-U is a fusion socket valve compatible with PE100 ISO standards, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The model 161546777 corresponds to the DN63 size with 16 bar pressure rating and FKM seals, weighing 1.360 kg. It has a body end dimension of 124 mm, overall length of 168 mm, and M8 thread. The valve is designed for robust fluid control applications and maintains dimensional compatibility with the first-generation type 546.
With fusion sockets PE100 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546777 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U; PE |
| Valve Size | 2.48 inch (63.00 mm) |