The 161369085 is a wafer check valve in the 369 PVC-U series with a Hastelloy C spring, suited for vertical and horizontal mounting, with a nominal diameter of 65 mm (2 1/2 inch) and a pressure rating of 10 bar. It weighs 0.320 kg and uses an EPDM seal. The valve requires a stabilizing zone of at least five times the nominal diameter before and after installation, and is compatible with ISO/DIN and ANSI/BS flange adaptors, except for DN32 and DN125. The minimum opening pressure is 20 mbar for both horizontal and vertical mounting, and it supports a minimum water column height of 2 m for sealing. The body diameter for centering is D3 = 129 mm.
With Hastelloy C spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369085 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |