Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305397

Description
With IR welding spigot
Request a Quote
Description
With IR welding spigot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination, features a 25 mm bore and 47 mm outer diameter, with overall dimensions of 76 mm height, 144 mm length, and 37 mm flange spacing. The unit is rated for 10 bar pressure and includes an EPDM seal. Weight is 0.215 kg.

Datasheet Summary
Powered by GS/AI

Line strainer type 305 PVC-U with IR welding spigot, designed to protect valves and pumps from contamination, features a 25 mm bore and 47 mm outer diameter, with overall dimensions of 76 mm height, 144 mm length, and 37 mm flange spacing. The unit is rated for 10 bar pressure and includes an EPDM seal. Weight is 0.215 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305397 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - other-Plastic-Valves - strainers
161305397
Valves - Plastic-Valves - other-Plastic-Valves - strainers 161305397
With IR welding spigot

With IR welding spigot

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161305397
Product Name Valves - Plastic-Valves - other-Plastic-Valves - strainers
Primary Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514817 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303105 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details