The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots for PE100 SDR11 ISO, part number 161546825, is a 40 mm nominal bore valve rated for 16 bar, with a kv-value of 1000 l/min. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a Z-dimension and union nut compatible with the first-generation type 546. It weighs 0.550 kg and uses EPDM seals. Its dimensions include B3=45 mm, DE1=84 mm, G=M8, H=95.0 mm, H1=44 mm, H4=15 mm, L=249 mm, Lz=43 mm, M=131 mm, M1=57 mm, M2=74 mm, and s1=3.7 mm.
With butt fusion spigots long PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546825 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |