Line strainer type 305 PVC-U with solvent cement spigots, designed to protect valves and pumps from contamination. Model 161305400 corresponds to a 32 mm bore size with an overall length of 154 mm and a weight of 0.226 kg, conforming to EN 558. The strainer includes a removable screen for cleaning and is rated for 10 bar pressure. Diameters and dimensions comply with metric standards.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305400 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |