The diaphragm valve type 514 PVC-U with threaded sockets Rp is a two-way valve designed for flow control in piping systems. This variant, identified by the code 161 514 436, features an EPDM diaphragm, a PN16 pressure rating, and a kv-value of 1263 l/min at Δp=1 bar. It has a 40 mm nominal diameter (DN) and a 50 mm nominal pipe size (d). The valve measures 222 mm in overall length (L), 117 mm in outer diameter (D), and 32 mm in lift height (Hx). The housing nut replaces four screws, and the handwheel includes a built-in locking mechanism. The valve is compact with a short overall length and supports individual configuration options including self-adjusting multifunctional modules with integrated limit switches.
With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514436 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.61 inch (117.00 mm) |