Angle seat check valve made of PVC-U with solvent cement spigots, designed for horizontal or vertical installation and rated for 10 bar pressure. The 161 303 010 variant has a 50 mm nominal diameter, a kv-value of 725 l/min at Δp=1 bar, an overall length of 194 mm, and weighs 0.791 kg with EPDM seals and 0.798 kg with FKM seals. Compatible with metric spigots per EN 558.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303010 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |