3-way T-port ball valve in PVC-U with NPT threaded sockets, designed for flow control in piping systems. The valve has a 360° operating angle, PTFE ball seat, integrated stainless steel mounting inserts, and a lockable lever. It is rated for 10 bar pressure and has a kv-value of 3100 l/min at Δp=1 bar. Dimensions are 124 mm in width, 117 mm in height, and 213 mm in length, with a weight of 2.724 kg. Compatible with type 543 (1st generation) for end and union nut interfaces.
Horizontal/T-port With threaded sockets NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543307 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |